The LB series consists of standard size snap-in pushbuttons with a square, round, or rectangular housing, offering silver or gold contact options rated for 3A at 125V/250V AC or 0.4VA at 28V AC/DC maximum. The housing is glass fiber reinforced polyamide (UL94V-0), with a stainless steel snap-in frame and phosphor bronze terminals with silver or gold plating. The switch provides nonshorting contact timing, a nominal operating force of 4.41N, and a mechanical life of 1,000,000 operations for momentary circuits or 200,000 for maintained circuits. Illuminated models support single or bicolor LEDs, and panel-sealed versions meet IP65 per IEC60529. The switch is UL-recognized and CSA-certified when ordered with corresponding markings. The part number LB15CKW01-E is not explicitly listed, but the series is fully described.
Complement to LB Pushbuttons
Pushbutton Switch SPDT Standard Panel Mount, Snap-In
STANDARD SIZE SNAP-IN PUSHBUTTON
STANDARD SIZE SNAP-IN PUSHBUTTON
Pushbutton Switches STD SIZE PUSHBUTTON SNAP-IN
SWITCH PUSHBUTTON SPDT 3A 125V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LB15CKW01-E | LB15CKW01-E-ND | 2300-LB15CKW01-E | LB15CKW01-E | LB15CKW01-E | LB15CKW01-E |
| Product Name | Standard Size Snap-In Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Panel Mount, Snap-In | Quick Connect/Blade; Solder Terminals | Solder Lug | Solder Terminals | ||
| Max Current Rating | 3 amps | 3 amps | 3 amps | 3 amps |