The LB series is a standard size snap-in pushbutton with a square, round, or rectangular housing, offering momentary or maintained circuits with silver or gold contacts rated for 3A at 125/250V AC or 0.4VA at 28V AC/DC. It features solder lug and .110" quick connect terminals, epoxy-sealed to resist contamination, and a snap-action mechanism with 1,000,000 mechanical life for momentary operation. The housing is glass fiber reinforced polyamide (UL94V-0), and the switch is panel-sealable to IP65 per IEC60529. Illuminated models include LEDs in white, green, blue, red, amber, or standard green, with selectable diffusers and resistors. The operating temperature range is -25°C to +50°C for illuminated units and -25°C to +70°C for nonilluminated. It meets UL and CSA standards when ordered with appropriate markings.
Complement to LB Pushbuttons
STANDARD SIZE SNAP-IN PUSHBUTTON
STANDARD SIZE SNAP-IN PUSHBUTTON
Pushbutton Switches ON(ON) ROUND BLK 5V AMB LED CLR/AMBR CAP
SWITCH PUSHBUTTON SPDT 3A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LB15CKW01-5D05-JD | LB15CKW01-5D05-JD | 2300-LB15CKW01-5D05-JD | LB15CKW01-5D05-JD | LB15CKW01-5D05-JD |
| Product Name | Standard Size Snap-In Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Panel Mount, Snap-In | Quick Connect Terminal | Solder Terminals | ||
| Features | Illuminated Switch | Illuminated Switch; RoHS |