The JWL series is a family of internationally approved TV-rated rocker switches designed for high inrush current applications, with JWL models certified for TV-8 rating and rated at 16A at 125/250V AC. The switches feature a polyamide housing and melamine base meeting UL 94V-0 flammability standard, silver alloy contacts, and brass terminals with silver plating. They have a 26° angle of throw, a mechanical and electrical life of 25,000 operations, and operate from -25°C to +70°C. The JWL models include an interior seal for dust resistance, 1,000 megohms minimum insulation resistance at 500V DC, and 4,000V AC dielectric strength between contacts and case. They are certified by UL, C-UL, CSA, and VDE with VDE approval for 8A steady state, 128A inrush, and 16A resistive load at 250V AC.
HIGH INRUSH 16 AMP ROCKER
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 10X0312 |
| Product Name | High Inrush 16 Amp Rocker Nkk Switches |