NKK Switches High Inrush 16 Amp Rocker Nkk Switches JWL11BC2A-A

Description
HIGH INRUSH 16 AMP ROCKER
Description
HIGH INRUSH 16 AMP ROCKER
Datasheet
Datasheet Summary
Powered by GS/AI

The JWL series is a high inrush 16A rocker switch designed for resistive loads at 125/250V AC, with a TV-8 rating for AC applications and 5A at 72V DC for telecommunications. It features a polyphenylene ether rocker (UL94V-0), silver alloy contacts with copper and silver plating, and a polyamide housing (UL94V-0). The switch has a 26° angle of throw, 25,000 electrical and mechanical life cycles, and a contact resistance of 20 milliohms maximum. Insulation resistance is 1,000 megohms minimum at 500V DC, with dielectric strength of 2,000V AC between contacts and 4,000V AC between contacts and case. Operating temperature ranges from -25°C to +70°C. The part is available in DPST and DPDT configurations, with a black or red cap, and a black housing. Terminals are molded and epoxy sealed. Certification includes UL E44145, CSA 023535_0_000, and VDE 115674.

Datasheet Summary
Powered by GS/AI

The JWL series is a high inrush 16A rocker switch designed for resistive loads at 125/250V AC, with a TV-8 rating for AC applications and 5A at 72V DC for telecommunications. It features a polyphenylene ether rocker (UL94V-0), silver alloy contacts with copper and silver plating, and a polyamide housing (UL94V-0). The switch has a 26° angle of throw, 25,000 electrical and mechanical life cycles, and a contact resistance of 20 milliohms maximum. Insulation resistance is 1,000 megohms minimum at 500V DC, with dielectric strength of 2,000V AC between contacts and 4,000V AC between contacts and case. Operating temperature ranges from -25°C to +70°C. The part is available in DPST and DPDT configurations, with a black or red cap, and a black housing. Terminals are molded and epoxy sealed. Certification includes UL E44145, CSA 023535_0_000, and VDE 115674.

Suppliers

Company
Product
Description
Supplier Links
High Inrush 16 Amp Rocker Nkk Switches - 10X0309 - Newark, An Avnet Company
Chicago, IL, United States
High Inrush 16 Amp Rocker Nkk Switches
10X0309
High Inrush 16 Amp Rocker Nkk Switches 10X0309
HIGH INRUSH 16 AMP ROCKER

HIGH INRUSH 16 AMP ROCKER

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 10X0309
Product Name High Inrush 16 Amp Rocker Nkk Switches
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415074-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -4 to 158 F (-20 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Type 20.24 - Modular step relay 16A - 202480240000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, LLOYD, CE-2, IMQ-grande, cRUus, ukca, RINA
NO 2
View Details
30A-60A Miniature Power Relay - CHS01 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details