NKK Switches Led Indicator, 0.8Mm, 2V, Red; Led Color Nkk Switches G01VC

Description
LED INDICATOR, 0.8MM, 2V, RED; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:0.8mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:2V RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, 0.8MM, 2V, RED; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:0.8mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:2V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, 0.8Mm, 2V, Red; Led Color Nkk Switches - 09X9649 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, 0.8Mm, 2V, Red; Led Color Nkk Switches
09X9649
Led Indicator, 0.8Mm, 2V, Red; Led Color Nkk Switches 09X9649
LED INDICATOR, 0.8MM, 2V, RED; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:0.8mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:2V RoHS Compliant: Yes

LED INDICATOR, 0.8MM, 2V, RED; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:0.8mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 09X9649
Product Name Led Indicator, 0.8Mm, 2V, Red; Led Color Nkk Switches
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501901 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 100 degrees
View Details