Surface-Mounting Slide DIP Switches with
High Contact Reliability
Dip Switch SPST 9 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
SWITCH SLIDE DIP SPST 25MA 24V
DIP Switches / SIP Switches 9P Knife-Edge, 2.3mm Slide SMT Raised-Act
DIP SWITCH, 9, SPST, RAISED SLIDE; No. of Circuits:9Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:25VDC; Contact Current DC Max:25mA; Product Range:- RoHS Compliant: Yes
| Aratas America LLC | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | A6SN-9104 | Z8497-ND | A6SN-9104 | A6SN-9104 | 40T8894 |
| Product Name | A6SN Slide DIP Switch | DIP Switches | Switches - DIP Switches | DIP Switches / SIP Switches | Dip Switch, 9, Spst, Raised Slide; No. Of Circuits Omron Electronic Components |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | Slide Actuator(s) | ||
| Switch Dimensions | 4.45 x 24.8 x 7.5 mm | ||||
| Terminal Type | Other Terminal Type | Surface Mount Technology | Surface Mount Technology | ||
| Other Terminal Type | SMD | ||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) |