The D22029P is a PCB-mount miniature toggle switch from the D2 series, featuring a straight PC terminal configuration with ON-OFF-(ON) circuitry and a bat lever actuator. It has a 24° angle of throw, nonshorting contact timing, and round 0.8mm diameter terminals spaced on a 2.54mm grid. The housing and base are made of UL94V-0 rated materials, with phosphor bronze contacts gold-plated for low contact resistance (50 milliohms maximum) and high insulation resistance (1,000 megohms minimum). Electrical ratings include 48V DC/AC maximum with 0.4VA capacity, and an electrical life of 50,000 operations. Operating temperature ranges from -10°C to +70°C. Soldering is recommended via wave process, with manual soldering limited to 3 seconds at 350°C maximum. The switch is designed for low-current logic level applications and lacks UL recognition or CSA certification.
PCB MOUNT MINIATURE TOGGLE
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 09X8916 |
| Product Name | Pcb Mount Miniature Toggle Nkk Switches |