The D22012P is a PCB mount miniature toggle switch with a single pole, double throw (SPDT) configuration, bat lever actuator, and straight PC terminals. It has a maximum logic level rating of 0.4VA at 48V AC/DC, contact resistance of 50 milliohms maximum, and insulation resistance of 1,000 megohms minimum. The switch operates with nonshorting contact timing and a 24° angle of throw. It is rated for 50,000 electrical operations and 100,000 mechanical operations. The housing and base are made of UL94V-0 rated materials, with brass and phosphor bronze contacts plated in gold. Terminals conform to a 0.100" (2.54mm) PCB grid spacing and are 0.031" (0.8mm) in diameter. The operating temperature range is -10°C to +70°C. Dimensions include a .413" (10.5mm) lever length and .200" (5.1mm) actuator diameter.
PCB MOUNT MINIATURE TOGGLE ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 09X8845 |
| Product Name | Pcb Mount Miniature Toggle Rohs Compliant Nkk Switches |
| Approvals | RoHS |