The AB15AP is a subminiature, sealed, single-pole, double-throw pushbutton switch designed for logic-level applications with a maximum capacitive load of 0.4VA at 28V AC/DC. It features a 2.54mm x 2.54mm terminal spacing for standard PCB layouts, a nonshorting contact timing, and a nominal operating force of 2.55N. The switch has a mechanical and electrical life of 50,000 operations, with contact resistance of 50 milliohms maximum and insulation resistance of 500 megohms minimum. The plunger is polyacetal, the housing is glass fiber reinforced polyamide, and the contacts are gold-plated phosphor bronze and brass. Operating temperature ranges from -30°C to +85°C. The unit is sealed for automated soldering and cleaning, with a total travel of 1.1mm and pretravel of 0.7mm. Dimensions include a .100" terminal spacing and overall size conforming to standard PCB grid patterns.
Process Sealed Subminiature Pushbuttons
PROCESS SEALED SUBMINIATURE PUSHBUTTON
PROCESS SEALED SUBMINIATURE PUSHBUTTON
Pushbutton Switch SPDT Standard Through Hole
SWITCH PUSH SPDT 0.4VA 28V
PUSHBUTTON SWITCH, SPDT, 0.4VA, 28V; Product Range:AB Series; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Actuator / Cap Colour:White; Contact Voltage VAC:28V RoHS Compliant: Yes
Pushbutton Switches SPDT ON-(ON) STRT
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | AB15AP | AB15AP | 2300-AB15AP | 360-3689-ND | AB15AP | 09X6647 | AB15AP |
| Product Name | Process Sealed Subminiature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switch, Spdt, 0.4Va, 28V; Product Range Nkk Switches | Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | On-(On) | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Through Hole | Straight PC Pins | Solder Pin | ||||
| Max Current Rating | 0.4000 amps |