TE Connectivity Toggle Switches 2267077-2

Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 1/4-40 Case Color : Red Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Positions : 2 Operating Function : On On Contact Features Switch Contact Plating Material : Gold Dimensions Toggle Length : 10.4 MM  [.41 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VAC) : 20 Operating Voltage (VDC) : 20 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Panel & Printed Circuit Board Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Connection Type : Printed Circuit Switch Type : Toggle Switch Toggle Style : Baton Long Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet
Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 1/4-40 Case Color : Red Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Positions : 2 Operating Function : On On Contact Features Switch Contact Plating Material : Gold Dimensions Toggle Length : 10.4 MM  [.41 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VAC) : 20 Operating Voltage (VDC) : 20 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Panel & Printed Circuit Board Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Connection Type : Printed Circuit Switch Type : Toggle Switch Toggle Style : Baton Long Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 2267077-2 - TE Connectivity
Berwyn, PA, United States
Toggle Switches
2267077-2
Toggle Switches 2267077-2
Body Features Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 1/4-40 Case Color : Red Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Positions : 2 Operating Function : On On Contact Features Switch Contact Plating Material : Gold Dimensions Toggle Length : 10.4 MM  [.41 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VAC) : 20 Operating Voltage (VDC) : 20 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Panel & Printed Circuit Board Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Connection Type : Printed Circuit Switch Type : Toggle Switch Toggle Style : Baton Long Termination Features Termination Method to PCB : Through Hole - Solder

Body Features


  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Bushing Style : Threaded
  • Bushing Thread Size : 1/4-40
  • Case Color : Red
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Double Throw
  • Number of Positions : 2
  • Operating Function : On On

Contact Features


  • Switch Contact Plating Material : Gold

Dimensions


  • Toggle Length : 10.4 MM  [.41 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .4
  • Operating Voltage (VAC) : 20
  • Operating Voltage (VDC) : 20

Housing Features


  • Process Sealed : No

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Panel & Printed Circuit Board

Product Type Features


  • Actuator Type : Toggle
  • Sealed Device : Yes
  • Switch Connection Type : Printed Circuit
  • Switch Type : Toggle Switch
  • Toggle Style : Baton Long

Termination Features


  • Termination Method to PCB : Through Hole - Solder
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Toggle Switches
Product Number 2267077-2
Product Name Toggle Switches
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
Terminal Type Printed Circuit
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2-1825143-4 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off (On)
View Details
3 suppliers
Toggle Switches - 450-08-4-1-20936-ND - DigiKey
Specs
Switch Type Toggle
View Details
Toggle Switches - 1825136-1 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
5 suppliers
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
View Details