The B15AB is a subminiature, antistatic toggle switch designed for logic-level applications, featuring an epoxy-sealed body and STC contact mechanism for reliable operation. It has a 0.100" x 0.100" (2.54mm x 2.54mm) terminal spacing conforming to standard PCB grid layout. The switch supports SPDT circuits with an ON-NONE-ON function and uses a .394" (10.0mm) bat paddle actuator, with straight PC terminals and a bracket for ESD protection. It is rated for 0.4VA maximum at 28V AC/DC, with a mechanical life of 100,000 operations and an operating temperature range of -30°C to +85°C. The case is constructed of glass fiber reinforced polyamide with a carbon-impregnated bushing to dissipate static discharge, and terminals are gold-plated copper alloy. The part meets UL94V-0 flammability standards but lacks UL or CSA certification.
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 09X8632 |
| Product Name | Process Sealed Subminiature Antistatic Toggle Nkk Switches |
| Features | Sealed Relay |