The B13AV is a subminiature, antistatic toggle switch for logic-level applications, featuring a sealed body and epoxy-coated terminals to prevent contamination. It has a .100" x .100" (2.54mm x 2.54mm) terminal spacing and a 26° angle of throw. The STC contact mechanism ensures smooth actuation and reliable performance. Operating at up to 0.4VA at 28V AC/DC, it has a contact resistance of 50 milliohms maximum and insulation resistance of 500 megohms minimum. Mechanical life is 100,000 operations for On-None-On circuits; electrical life is 50,000 operations. The housing is glass fiber reinforced polyamide, with nickel-plated brass actuator and gold-plated contacts. Operating temperature is -30°C to +85°C. A threaded 6mm bushing enables IP65 panel sealing. Flammability rating is UL94V-0. The switch is not UL recognized or CSA certified.
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 09X8606 |
| Product Name | Process Sealed Subminiature Antistatic Toggle Nkk Switches |
| Features | Sealed Relay |