Manufacturer: NKK Switches
Win Source Part Number: 911943-AT433A
Features: Knob
Package: Box
Family Name: AT433
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8538.90.8160
Other Part Number: 360-2410, AT433A-ND
| Win Source Electronics | |
|---|---|
| Product Category | IC Analog Switches |
| Product Number | 911943-AT433A |
| Product Name | Unclassified - AT433A |