The A12AV is a vertical terminal, single-pole, ON-NONE-ON subminiature toggle switch for logic-level circuits. It has a sealed body with STC contact mechanism, 0.100" x 0.100" (2.54mm x 2.54mm) terminal spacing, and a 26° throw angle. Rated for 0.4VA maximum at 28V AC/DC, it offers 50 milliohms maximum contact resistance and 500 megohms minimum insulation resistance at 500V DC. Mechanical life is 100,000 operations; electrical life is 50,000. Operating temperature ranges from -30°C to +85°C. The toggle is nickel-plated brass with a polyamide case. Wave soldering is recommended: 5 seconds max at 270°C. The switch is not UL recognized or CSA certified. Dimensions are 0.394" length and 0.569" height with vertical terminals.
PROCESS SEALED SUBMINIATURE TOGGLE
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 09X8025 |
| Product Name | Process Sealed Subminiature Toggle Nkk Switches |
| Features | Sealed Relay |