Nitto Seiko America AC Servo Screw Driving Motor KX Driver Series

Description
AC Servo Screw Driving Motor - KX Series Brushless AC Servo Screw Driving Motor. Reliable design offers superior life and less to maintain. Current control and resolver for highly accurate torque / speed / and angle control. SD550 Series Controller - 220VAC. Multiple program selections available. External I/O capabilities. Preprogrammed for all fastening situations. All associated cables and connectors.
Datasheet
Description
AC Servo Screw Driving Motor - KX Series Brushless AC Servo Screw Driving Motor. Reliable design offers superior life and less to maintain. Current control and resolver for highly accurate torque / speed / and angle control. SD550 Series Controller - 220VAC. Multiple program selections available. External I/O capabilities. Preprogrammed for all fastening situations. All associated cables and connectors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Servo Screw Driving Motor - KX Driver Series - Nitto Seiko America
Troy, MI, United States
AC Servo Screw Driving Motor
KX Driver Series
AC Servo Screw Driving Motor KX Driver Series
AC Servo Screw Driving Motor - KX Series Brushless AC Servo Screw Driving Motor. Reliable design offers superior life and less to maintain. Current control and resolver for highly accurate torque / speed / and angle control. SD550 Series Controller - 220VAC. Multiple program selections available. External I/O capabilities. Preprogrammed for all fastening situations. All associated cables and connectors.

AC Servo Screw Driving Motor - KX Series Brushless AC Servo Screw Driving Motor. Reliable design offers superior life and less to maintain. Current control and resolver for highly accurate torque / speed / and angle control.

SD550 Series Controller - 220VAC. Multiple program selections available. External I/O capabilities. Preprogrammed for all fastening situations.

All associated cables and connectors.

Supplier's Site Datasheet

Technical Specifications

  Nitto Seiko America
Product Category Brushless Motors
Product Number KX Driver Series
Product Name AC Servo Screw Driving Motor
Motor Type AC Servo
AC Voltage & Frequency 120V/60Hz; 208-230/240V 60Hz; International Voltages
Phase Single-phase
Continuous Torque 0.7 to 398.2 In-lbs (0.8163 to 459 kg-cm)
Shaft Speed 420 to 3000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Brushless Motor - YHD-BL57 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
Standard DC Voltage 24V
View Details
Brushless DC-Servomotors Series 2232 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 6.0 VDC
Torque Constant 1.13 in-oz/amp (7.97 mN-m/amp)
View Details
Brushless motors - C17B-22 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Motor Type DC Motor
DC Voltage Range 4.8 VDC
Output Power 0.0071 HP
View Details
Torque Motor - TMM Series - ETEL S.A.
Specs
Motor Type DC Motor
Continuous Torque 79.6 to 10354.0 In-lbs (91.73 to 11939 kg-cm)
Features Torque Motor
View Details