Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
10V Input 300mA Voltage Regulator (LDO Regulator)
IC REG LINEAR 2.5V 300MA SOT89-5
IC REG LINEAR 2.5V 300MA SOT89-5
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | RP170H251D-T1-FE-ND | RP170H251D-T1-FE | RP170H251D-T1-FE | RP170H251D-T1-FE |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | SOT89; Other; SOT-89-5/6 | SOT89; Other; SOT-89-5 | SOT89 | |
| Special Features | Input Overcurrent Protection | Enable |