Nisshinbo Micro Devices Inc. Voltage Regulators - Linear RP131S101B-E2-FE

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP-J
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP-J
Datasheet
Datasheet Summary
Powered by GS/AI

The RP131S101B-E2-FE is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output current of 1A. It operates within an input voltage range of 1.6V to 6.5V and offers a minimum output voltage of 0.8V, adjustable in 0.1V steps up to 5.5V. The device features a low dropout voltage of approximately 0.5V at 2.8V output and 1A load, ensuring efficient performance in low-voltage applications. This regulator includes several built-in protection features such as current limit, thermal shutdown, and an inrush current limit circuit. It also supports a standby mode with a typical supply current of 65µA and an ultra-low standby current of 0.15µA. The output voltage accuracy is ±1.0%, with good ripple rejection of 70dB at 1kHz. The RP131S101B-E2-FE is available in multiple package options, including HSOP-6J, making it suitable for high-density mounting on PCBs. It is recommended for use in battery-powered devices, portable communication equipment, and various consumer electronics.

Datasheet Summary
Powered by GS/AI

The RP131S101B-E2-FE is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output current of 1A. It operates within an input voltage range of 1.6V to 6.5V and offers a minimum output voltage of 0.8V, adjustable in 0.1V steps up to 5.5V. The device features a low dropout voltage of approximately 0.5V at 2.8V output and 1A load, ensuring efficient performance in low-voltage applications. This regulator includes several built-in protection features such as current limit, thermal shutdown, and an inrush current limit circuit. It also supports a standby mode with a typical supply current of 65µA and an ultra-low standby current of 0.15µA. The output voltage accuracy is ±1.0%, with good ripple rejection of 70dB at 1kHz. The RP131S101B-E2-FE is available in multiple package options, including HSOP-6J, making it suitable for high-density mounting on PCBs. It is recommended for use in battery-powered devices, portable communication equipment, and various consumer electronics.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - RP131S101B-E2-FE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
RP131S101B-E2-FE
Voltage Regulators - Linear RP131S101B-E2-FE
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP-J

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP-J

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number RP131S101B-E2-FE
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897877 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active High; Push Pull, Active High
View Details
Thermal Management - AMC6821SDBQG4 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Advanced PMIC for Microcontrollers and SSDs - ACT88430 - Qorvo
Specs
Type QFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details
Voltage Reference - TL431FDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details