Nisshinbo Micro Devices Inc. Voltage Regulators - Linear RP104K181D-TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DFN(PL)1010-4
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DFN(PL)1010-4
Datasheet
Datasheet Summary
Powered by GS/AI

The RP104K181D-TR is a CMOS-based linear voltage regulator designed for applications requiring a low supply current of typically 1.0µA, which is beneficial for extending battery life in portable devices. It supports an input voltage range of 1.7V to 5.25V and provides an adjustable output voltage from 1.2V to 3.3V in 0.1V increments. The device features a low dropout voltage of approximately 0.24V at 150mA output current and offers high output voltage accuracy of ±0.8%. The RP104K181D-TR includes built-in fold back protection with a current limit of 40mA during short mode, enhancing its reliability in various applications. It is packaged in a compact DFN(PLP)1010-4 format, allowing for high-density mounting on circuit boards. This voltage regulator is suitable for use in portable communication equipment, cameras, and other battery-powered devices.

Datasheet Summary
Powered by GS/AI

The RP104K181D-TR is a CMOS-based linear voltage regulator designed for applications requiring a low supply current of typically 1.0µA, which is beneficial for extending battery life in portable devices. It supports an input voltage range of 1.7V to 5.25V and provides an adjustable output voltage from 1.2V to 3.3V in 0.1V increments. The device features a low dropout voltage of approximately 0.24V at 150mA output current and offers high output voltage accuracy of ±0.8%. The RP104K181D-TR includes built-in fold back protection with a current limit of 40mA during short mode, enhancing its reliability in various applications. It is packaged in a compact DFN(PLP)1010-4 format, allowing for high-density mounting on circuit boards. This voltage regulator is suitable for use in portable communication equipment, cameras, and other battery-powered devices.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - RP104K181D-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
RP104K181D-TR
Voltage Regulators - Linear RP104K181D-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DFN(PL)1010-4

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DFN(PL)1010-4

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number RP104K181D-TR
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2467016 - RS Components, Ltd.
Specs
Type DO-214AC (SMA)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Voltage Reference - TLVH431NMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM13305-18ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details