Win Source Part Number: 1000551-R5111S121A-E
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: R5111x
Type: Voltage Detector
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 194ms Minimum
Voltage - Threshold: 5V
Package / Case: 8-SOIC (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 8-HSOP-E
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Nisshinbo Micro Devices Inc.
Base Product Number: R5111
Supervisor Open Drain or Open Collector 1 Channel 8-HSOP-E
Supervisor Open Drain or Open Collector 1 Channel 8-HSOP-E
IC SUPERVISOR 1 CHANNEL 8HSOP
IC SUPERVISOR 1 CHANNEL 8HSOP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1000551-R5111S121A-E2-KE | R5111S121A-E2-KE-ND | R5111S121A-E2-KE | R5111S121A-E2-KE | R5111S121A-E2-KE |
| Product Name | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors |
| Number of Supplies | 1; 1 | 1; 1 |