The R5109G271C-TR-FE is a microprocessor supervisory circuit designed for high accuracy and low supply current applications. It operates within a voltage range of 0.9V to 6.0V and features a built-in delay circuit and watchdog timer. The voltage detector has a fixed internal threshold accuracy of ±1.0% and can be set between 1.5V and 5.5V in 0.1V steps. The power-on reset delay time is adjustable with an external capacitor, typically around 370ms with a 0.1µF capacitor, and has an accuracy of ±16%. The watchdog timer can supervise two different clock inputs and has a timeout period that can also be set with an external capacitor, typically around 310ms, with an accuracy of ±33%. The device includes an inhibit function to stop the watchdog timer and offers selectable output types, either Nch open-drain or CMOS. The R5109G is packaged in an SSOP-8G format, making it suitable for various microprocessor supervisory applications.
Supervisor Push-Pull, Totem Pole 1 Channel 8-SSOP-G
IC SUPERVISOR 1 CHANNEL 8SSOP
IC SUPERVISOR 1 CHANNEL 8SSOP
Supervisor Push-Pull, Totem Pole 1 Channel 8-SSOP-G
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | R5109G271C-TR-FE-ND | R5109G271C-TR-FE | R5109G271C-TR-FE | R5109G271C-TR-FE |
| Product Name | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisors |
| Output Options | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole |