The R3132D34EA-TR-FE is a low voltage detector IC from the R3132x series by Lingto Electronic Limited. It features a built-in delay circuit, high threshold accuracy, and operates with an ultra-low supply current of approximately 0.8µA at 3.0V. The device supports an operating voltage range from 0.8V to 6.0V and allows for a detector threshold setting in 0.1V increments between 1.0V and 5.0V, with specific standard values available. This IC generates a reset signal when the supply voltage drops below the set threshold and maintains the reset condition for a fixed delay of 240ms after the voltage returns to a higher level. It is available in two output types: Nch open drain and CMOS. The compact SC-82AB and SON1612-6 packages facilitate high-density mounting on circuit boards, making it suitable for applications such as CPU and logic circuit resets, battery checkers, and power failure detection.
Supervisor Open Drain or Open Collector 1 Channel SON1612-6
Supervisor Open Drain or Open Collector 1 Channel SON1612-6
Supervisor Open Drain or Open Collector 1 Channel SON1612-6
IC SUPERVISOR 1 CHAN SON1612-6
IC SUPERVISOR 1 CHAN SON1612-6
Supervisor Open Drain or Open Collector 1 Channel SON1612-6
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 2129-R3132D34EA-TR-FEDKR-ND | R3132D34EA-TR-FE | R3132D34EA-TR-FE | R3132D34EA-TR-FE |
| Product Name | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Output Options | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain |