Nisshinbo Micro Devices Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors R3112D281A-TR-FE

Description
Win Source Part Number: 1379569-R3112D281A-T R-FE Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 56 pct. Type: Voltage Detector MSL Level: 1 (Unlimited) Mfr: Nisshinbo Micro Devices Inc. Series: R3112x Product Status: Active Package / Case: SOT-563, SOT-666 Supplier Device Package: SON1612-6 Base Product Number: R3112 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Output: Open Drain or Open Collector Number of Voltages Monitored: 1 Voltage - Threshold: 2.8V Reset: Active Low
Request a Quote Datasheet
Description
Win Source Part Number: 1379569-R3112D281A-T R-FE Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 56 pct. Type: Voltage Detector MSL Level: 1 (Unlimited) Mfr: Nisshinbo Micro Devices Inc. Series: R3112x Product Status: Active Package / Case: SOT-563, SOT-666 Supplier Device Package: SON1612-6 Base Product Number: R3112 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Output: Open Drain or Open Collector Number of Voltages Monitored: 1 Voltage - Threshold: 2.8V Reset: Active Low
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - 1379569-R3112D281A-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
1379569-R3112D281A-TR-FE
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors 1379569-R3112D281A-TR-FE
Win Source Part Number: 1379569-R3112D281A-T R-FE Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 56 pct. Type: Voltage Detector MSL Level: 1 (Unlimited) Mfr: Nisshinbo Micro Devices Inc. Series: R3112x Product Status: Active Package / Case: SOT-563, SOT-666 Supplier Device Package: SON1612-6 Base Product Number: R3112 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Output: Open Drain or Open Collector Number of Voltages Monitored: 1 Voltage - Threshold: 2.8V Reset: Active Low

Win Source Part Number: 1379569-R3112D281A-TR-FE
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 56 pct.
Type: Voltage Detector
MSL Level: 1 (Unlimited)
Mfr: Nisshinbo Micro Devices Inc.
Series: R3112x
Product Status: Active
Package / Case: SOT-563, SOT-666
Supplier Device Package: SON1612-6
Base Product Number: R3112
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Output: Open Drain or Open Collector
Number of Voltages Monitored: 1
Voltage - Threshold: 2.8V
Reset: Active Low

Buy Now Datasheet
Supervisors - R3112D281A-TR-FE-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SON1612-6

Supervisor Open Drain or Open Collector 1 Channel SON1612-6

Buy Now Datasheet
PMIC - Supervisors - R3112D281A-TR-FE - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
R3112D281A-TR-FE
PMIC - Supervisors R3112D281A-TR-FE
IC SUPERVISOR 1 CHAN SON1612-6

IC SUPERVISOR 1 CHAN SON1612-6

Supplier's Site Datasheet
Supervisors - R3112D281A-TR-FE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
R3112D281A-TR-FE
Supervisors R3112D281A-TR-FE
Supervisor Open Drain or Open Collector 1 Channel SON1612-6

Supervisor Open Drain or Open Collector 1 Channel SON1612-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - R3112D281A-TR-FE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
R3112D281A-TR-FE
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors R3112D281A-TR-FE
IC SUPERVISOR 1 CHAN SON1612-6

IC SUPERVISOR 1 CHAN SON1612-6

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1379569-R3112D281A-TR-FE R3112D281A-TR-FE-ND R3112D281A-TR-FE R3112D281A-TR-FE R3112D281A-TR-FE
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1; 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431AFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Power Management - Specialized - AD1315KZ - 909274-AD1315KZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details