"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 14-SOIC (0.197"", 5.00mm Width)"
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 14-SOIC (0.197"", 5.00mm Width)"
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 14-SOIC (0.197"", 5.00mm Width)"
IC RTC CLK/CALENDAR I2C 14SOP
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 14-SOIC (0.197", 5.00mm Width)
I2C-BUS REAL-TIME CLOCK MODULE
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 2129-R2025S-E2-FETR-ND | R2025S-E2-FE | R2025S-E2-FE | R2025S-E2-FE |
| Product Name | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clocks | Clock/Timing - Real Time Clocks |
| Device Type | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | Real Time Clock |
| Package Type | Surface Mount; SOIC; "14-SOIC (0.197"", 5.00mm Width)" | Surface Mount; Surface Mount | Surface Mount; SOIC; 14-SOIC (0.197\", 5.00mm Width) | |
| Supply Voltage | 1.7 to 5.5 volts | 1.7 to 5.5 volts |