Nisshinbo Micro Devices Inc. Voltage Regulators - Linear R1501S084B-E2-FE

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP-J
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP-J
Datasheet
Datasheet Summary
Powered by GS/AI

The R1501S084B-E2-FE is a CMOS-based linear voltage regulator IC designed to provide a fixed output voltage with a maximum output current of 1A. It operates within an input voltage range of 3.0V to 24.0V and offers output voltage options from 3.0V to 12.0V in 0.1V steps, and from 12.5V to 18.0V in 0.5V steps. The device features a low supply current of approximately 70µA and a standby current of 0.1µA, making it suitable for power-sensitive applications. The R1501S084B-E2-FE includes built-in protection features such as a current limit circuit, thermal shutdown, and fold-back circuit, ensuring reliable operation under various conditions. It has an output voltage accuracy of ±2% and a ripple rejection of approximately 60dB at a set voltage of 5.0V. The operating temperature range is from -40°C to 105°C, which allows for use in diverse environments, including digital home appliances and automotive applications. The IC is available in HSOP-6J and TO-252-5-P2 packages, facilitating high-density mounting on circuit boards.

Datasheet Summary
Powered by GS/AI

The R1501S084B-E2-FE is a CMOS-based linear voltage regulator IC designed to provide a fixed output voltage with a maximum output current of 1A. It operates within an input voltage range of 3.0V to 24.0V and offers output voltage options from 3.0V to 12.0V in 0.1V steps, and from 12.5V to 18.0V in 0.5V steps. The device features a low supply current of approximately 70µA and a standby current of 0.1µA, making it suitable for power-sensitive applications. The R1501S084B-E2-FE includes built-in protection features such as a current limit circuit, thermal shutdown, and fold-back circuit, ensuring reliable operation under various conditions. It has an output voltage accuracy of ±2% and a ripple rejection of approximately 60dB at a set voltage of 5.0V. The operating temperature range is from -40°C to 105°C, which allows for use in diverse environments, including digital home appliances and automotive applications. The IC is available in HSOP-6J and TO-252-5-P2 packages, facilitating high-density mounting on circuit boards.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - R1501S084B-E2-FE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
R1501S084B-E2-FE
Voltage Regulators - Linear R1501S084B-E2-FE
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP-J

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP-J

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number R1501S084B-E2-FE
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Reference - TL431BMFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Advanced PMIC for Microcontrollers and SSDs - ACT88430 - Qorvo
Specs
Type QFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details