Nisshinbo Micro Devices Inc. Voltage Regulators - Linear R1191L045B-TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA DFN1616-6
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA DFN1616-6
Datasheet
Datasheet Summary
Powered by GS/AI

The R1191L045B-TR is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output current of 300mA. It operates within an input voltage range of 3.5V to 16.0V and offers an output voltage range from 2.0V to 15.0V in 0.1V increments. The device features a low supply current of approximately 50µA in fast mode and only 0.3µA in standby mode, making it suitable for low-power applications. This regulator includes reverse current protection, which prevents current from flowing back into the VDD pin when the output voltage exceeds the input voltage, enhancing its reliability in backup circuits. It also incorporates thermal shutdown and short-circuit protection features. The typical dropout voltage is 0.55V at 300mA output, and it provides a ripple rejection of 60dB at 1kHz. The R1191L045B-TR is available in compact packages such as DFN1616-6, SOT-23-5, and SOT-89-5, allowing for high-density mounting on circuit boards. It is recommended for use in power sources for digital home appliances and audio-visual equipment.

Datasheet Summary
Powered by GS/AI

The R1191L045B-TR is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output current of 300mA. It operates within an input voltage range of 3.5V to 16.0V and offers an output voltage range from 2.0V to 15.0V in 0.1V increments. The device features a low supply current of approximately 50µA in fast mode and only 0.3µA in standby mode, making it suitable for low-power applications. This regulator includes reverse current protection, which prevents current from flowing back into the VDD pin when the output voltage exceeds the input voltage, enhancing its reliability in backup circuits. It also incorporates thermal shutdown and short-circuit protection features. The typical dropout voltage is 0.55V at 300mA output, and it provides a ripple rejection of 60dB at 1kHz. The R1191L045B-TR is available in compact packages such as DFN1616-6, SOT-23-5, and SOT-89-5, allowing for high-density mounting on circuit boards. It is recommended for use in power sources for digital home appliances and audio-visual equipment.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - R1191L045B-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
R1191L045B-TR
Voltage Regulators - Linear R1191L045B-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA DFN1616-6

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA DFN1616-6

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number R1191L045B-TR
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907787P - RS Components, Ltd.
Specs
Type SO
View Details
TPS3824-33-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input, RESET, /RESET - 2U3824-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active-high,Push-pull
View Details
7 suppliers
Voltage Reference - TL431AMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details