Nisshinbo Micro Devices Inc. Voltage Regulators - Linear R1191L032D-TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA DFN1616-6
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA DFN1616-6
Datasheet
Datasheet Summary
Powered by GS/AI

The R1191L032D-TR is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output current of 300mA. It operates within an input voltage range of 3.5V to 16V and offers an output voltage range from 2.0V to 15.0V in 0.1V increments. The device features a low supply current of approximately 50µA in fast mode and only 0.3µA in standby mode, making it suitable for low-power applications. This regulator includes reverse current protection, which prevents current from flowing back into the VDD pin when the output voltage exceeds the input voltage, enhancing its reliability in backup circuits. It also incorporates thermal shutdown and fold-back protection to safeguard against overheating and short-circuit conditions. The typical dropout voltage is 0.55V at 300mA output, and it provides a ripple rejection of 60dB at 1kHz. The R1191L032D-TR is available in compact packages such as DFN1616-6, SOT-23-5, and SOT-89-5, allowing for high-density mounting on circuit boards. Recommended external components include ceramic capacitors with a minimum input capacitance of 2.2µF and output capacitance of 4.7µF. This product is suitable for applications in digital home appliances and audio-visual equipment.

Datasheet Summary
Powered by GS/AI

The R1191L032D-TR is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output current of 300mA. It operates within an input voltage range of 3.5V to 16V and offers an output voltage range from 2.0V to 15.0V in 0.1V increments. The device features a low supply current of approximately 50µA in fast mode and only 0.3µA in standby mode, making it suitable for low-power applications. This regulator includes reverse current protection, which prevents current from flowing back into the VDD pin when the output voltage exceeds the input voltage, enhancing its reliability in backup circuits. It also incorporates thermal shutdown and fold-back protection to safeguard against overheating and short-circuit conditions. The typical dropout voltage is 0.55V at 300mA output, and it provides a ripple rejection of 60dB at 1kHz. The R1191L032D-TR is available in compact packages such as DFN1616-6, SOT-23-5, and SOT-89-5, allowing for high-density mounting on circuit boards. Recommended external components include ceramic capacitors with a minimum input capacitance of 2.2µF and output capacitance of 4.7µF. This product is suitable for applications in digital home appliances and audio-visual equipment.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - R1191L032D-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
R1191L032D-TR
Voltage Regulators - Linear R1191L032D-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA DFN1616-6

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA DFN1616-6

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number R1191L032D-TR
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NAMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1897788 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Push Pull
View Details
BQ27010 Li-Ion AND Li-Pol Battery Gas Gauge IC for Portable Applications (bqJUNIOR) - BQ27010DRKRG4 - Texas Instruments
Specs
Type VSON
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
4 suppliers