Nisshinbo Micro Devices Inc. Voltage Regulators - Linear R1172D181D-TR-FE

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSON (2.9x2.8)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSON (2.9x2.8)
Datasheet
Datasheet Summary
Powered by GS/AI

The R1172D181D-TR-FE is a CMOS-based linear voltage regulator IC designed for applications requiring a low dropout voltage and a maximum output current of 1A. It operates within an input voltage range of 1.4V to 6.0V and can provide output voltages from 0.8V to 5.0V in 0.1V increments. The device features a typical dropout voltage of 0.32V at 1.5V output and 1A load, making it suitable for low-voltage applications. This regulator includes several built-in protection features such as thermal shutdown, current limit, and an inrush current limit circuit. The standby current is low, typically 0.1OºA, which is beneficial for battery-powered devices. The output voltage accuracy is ±2.0%, with a temperature-drift coefficient of ±100ppm/°C, ensuring stable performance across varying temperatures. The R1172D181D-TR-FE is available in a compact HSON-6 package, allowing for high-density mounting on PCBs. It is suitable for use in local power sources for portable communication devices, cameras, and home appliances.

Datasheet Summary
Powered by GS/AI

The R1172D181D-TR-FE is a CMOS-based linear voltage regulator IC designed for applications requiring a low dropout voltage and a maximum output current of 1A. It operates within an input voltage range of 1.4V to 6.0V and can provide output voltages from 0.8V to 5.0V in 0.1V increments. The device features a typical dropout voltage of 0.32V at 1.5V output and 1A load, making it suitable for low-voltage applications. This regulator includes several built-in protection features such as thermal shutdown, current limit, and an inrush current limit circuit. The standby current is low, typically 0.1OºA, which is beneficial for battery-powered devices. The output voltage accuracy is ±2.0%, with a temperature-drift coefficient of ±100ppm/°C, ensuring stable performance across varying temperatures. The R1172D181D-TR-FE is available in a compact HSON-6 package, allowing for high-density mounting on PCBs. It is suitable for use in local power sources for portable communication devices, cameras, and home appliances.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - R1172D181D-TR-FE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
R1172D181D-TR-FE
Voltage Regulators - Linear R1172D181D-TR-FE
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSON (2.9x2.8)

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSON (2.9x2.8)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number R1172D181D-TR-FE
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431AFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Hard To Find - 7712AC - 1133678-7712AC - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - Supervisors - ADM1817-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details