Nisshinbo Micro Devices Inc. RF Amplifiers NT1199HEAE4S-ES

Description
HIGH LINEARITY GNSS WIDEBAND LOW
Request a Quote Datasheet
Description
HIGH LINEARITY GNSS WIDEBAND LOW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2129-NT1199HEAE4S-ES-ND - DigiKey
Thief River Falls, MN, United States
HIGH LINEARITY GNSS WIDEBAND LOW

HIGH LINEARITY GNSS WIDEBAND LOW

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2129-NT1199HEAE4S-ES-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications BeiDou, Galileo, GLONASS, GNSS, GPS
Frequency Range 1164 to 1610 MHz
Minimum Gain 17.5 dB
Maximum Gain 17.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4000 MHz Cascadable Gain Block - ECG005B-G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 4000 MHz
View Details
RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details
Specs
Applications RF Microwave
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details