GNSS WIDEBAND LOW NOISE AMPLIFIE
GNSS WIDEBAND LOW NOISE AMPLIFIE
GNSS WIDEBAND LOW NOISE AMPLIFIE
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 2129-NT1193FAAE2SDKR-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier; Bi-directional |
| Applications | BeiDou, Galileo, GLONASS, GNSS, GPS |
| Frequency Range | 1164 to 1610 MHz |
| Minimum Gain | 21.5 dB |
| Maximum Gain | 21.5 dB |