Nisshinbo Micro Devices Inc. RF Amplifiers NT1191GEAE3S

Description
IC AMP GALI 1.164-1.61GHZ 6DFN
Request a Quote Datasheet
Description
IC AMP GALI 1.164-1.61GHZ 6DFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2129-NT1191GEAE3SDKR-ND - DigiKey
Thief River Falls, MN, United States
IC AMP GALI 1.164-1.61GHZ 6DFN

IC AMP GALI 1.164-1.61GHZ 6DFN

Buy Now Datasheet
RF Amplifiers - 2129-NT1191GEAE3SCT-ND - DigiKey
Thief River Falls, MN, United States
IC AMP GALI 1.164-1.61GHZ 6DFN

IC AMP GALI 1.164-1.61GHZ 6DFN

Buy Now Datasheet
RF Amplifiers - 2129-NT1191GEAE3STR-ND - DigiKey
Thief River Falls, MN, United States
IC AMP GALI 1.164-1.61GHZ 6DFN

IC AMP GALI 1.164-1.61GHZ 6DFN

Buy Now Datasheet
RF and Wireless - RF Amplifiers - NT1191GEAE3S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
NT1191GEAE3S
RF and Wireless - RF Amplifiers NT1191GEAE3S
IC AMP GALI 1.164-1.61GHZ 6DFN

IC AMP GALI 1.164-1.61GHZ 6DFN

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 2129-NT1191GEAE3SDKR-ND NT1191GEAE3S
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications Galileo, GLONASS, GNSS, GPS
Frequency Range 1164 to 1610 MHz 1164 to 1610 MHz
Minimum Gain 19 dB ? to 19 dB
Maximum Gain 19 dB 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, 3x3 mm QFN Style Package - LHA-1+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
View Details
3 suppliers
Low Noise Amplifiers - NLA-100-15000-45-22 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 15000 MHz
Minimum Gain 45 dB
View Details
1710-1950 MHz Variable Gain Amplifier - SKY65175 - Skyworks Solutions, Inc.
Specs
Minimum Gain 26 dB
Maximum Gain 26 dB
Package Type Surface Mount; Plugin; MCM, 12-pin
View Details