Alternative Parts (Cross-Reference): Cross
Manufacturer: Nisshinbo Micro Devices Inc.
Category: Integrated Circuits (ICs) Power Management (PMIC) LED Drivers
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Type: DC DC Regulator
Internal Switch(s): Yes
Operating Temperature: -40°C ~ 125°C
Mounting Type: Surface Mount
Package / Case: SOT-89-5/6
LED Driver IC 2 Output DC DC Regulator PWM Dimming 300mA SOT-89-5
LED Driver IC 2 Output DC DC Regulator PWM Dimming 300mA SOT-89-5
LED Driver IC 2 Output DC DC Regulator PWM Dimming 300mA SOT-89-5
IC LED DRVR RGLTR PWM SOT89-5
CONSTANT CURRENT LED DRIVER WITH
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 2129-NJW4616U2-TE1TR-ND | NJW4616U2-TE1 | NJW4616U2-TE1 | |
| Product Name | Integrated Circuits (ICs) Power Management (PMIC) LED Drivers | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Package Type | SOT-89-5/6 | |||
| Input Voltage | 2.5 to 40 volts | 2.5 to 40 volts |