NJR Corporation Integrated Circuits(ICs) NJW1105M-TE2

Description
Manufacturer: NJR-Corporation-NJRC Win Source Part Number: 004066-NJW1105M-TE2 Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Audio Packaging: Tube Type: Class AB Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Mute, Thermal Protection Package: 30-SDMP Manufacturer Device Package: 30-SDMP Output Type: 2-Channel (Stereo) Operating Supply Voltage: 4 V ~ 12 V Max Output Power x Channels @ Load: 1.2W x 2 @ 8 Ohm Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NJR-Corporation-NJRC Win Source Part Number: 004066-NJW1105M-TE2 Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Audio Packaging: Tube Type: Class AB Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Mute, Thermal Protection Package: 30-SDMP Manufacturer Device Package: 30-SDMP Output Type: 2-Channel (Stereo) Operating Supply Voltage: 4 V ~ 12 V Max Output Power x Channels @ Load: 1.2W x 2 @ 8 Ohm Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 004066-NJW1105M-TE2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
004066-NJW1105M-TE2
Integrated Circuits(ICs) 004066-NJW1105M-TE2
Manufacturer: NJR-Corporation-NJRC Win Source Part Number: 004066-NJW1105M-TE2 Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Audio Packaging: Tube Type: Class AB Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Mute, Thermal Protection Package: 30-SDMP Manufacturer Device Package: 30-SDMP Output Type: 2-Channel (Stereo) Operating Supply Voltage: 4 V ~ 12 V Max Output Power x Channels @ Load: 1.2W x 2 @ 8 Ohm Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: NJR-Corporation-NJRC
Win Source Part Number: 004066-NJW1105M-TE2
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Audio
Packaging: Tube
Type: Class AB
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Mute, Thermal Protection
Package: 30-SDMP
Manufacturer Device Package: 30-SDMP
Output Type: 2-Channel (Stereo)
Operating Supply Voltage: 4 V ~ 12 V
Max Output Power x Channels @ Load: 1.2W x 2 @ 8 Ohm
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 004066-NJW1105M-TE2
Product Name Integrated Circuits(ICs)
Supply Voltage Other; 4 V ~ 12 V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Interface - Controllers - ADM6996LCX-AD-T-1 - 077615-ADM6996LCX-AD-T-1 - Win Source Electronics
Specs
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; PG-BFQFP-128
View Details
5 suppliers