Manufacturer: NJR-Corporation-NJRC
Win Source Part Number: 004034-NJU7032M-TE1
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.209", 5.30mm Width)
Manufacturer Device Package: 8-DMP
Number of Circuits: 2
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 3.5 V/μs
Gain Bandwidth Product: 1.5MHz
Current - Input Bias: 1pA
Voltage - Input Offset: 10mV
Current - Supply: 1mA
Voltage - Supply, Single/Dual (±): 3 V ~ 16 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Operational Amplifiers - Op Amps Dual
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 004034-NJU7032M-TE1 | NJU7032M-TE1 |
| Product Name | Integrated Circuits(ICs) | Operational Amplifiers - Op Amps |