CMOS Amplifier 4 Circuit 14-DMP
CMOS Amplifier 4 Circuit 14-DMP
IC CMOS 4 CIRCUIT 14DMP
IC CMOS 4 CIRCUIT 14DMP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 2129-NJU7004M#-ND | NJU7004M# | NJU7004M# | NJU7004M# |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | ||
| Slew Rate | 0.0500 V/µs | 0.0500 V/µs | 5.00E-8 V/µs | |
| Operating Temperature | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | |
| Package Type | SOIC; "14-SOIC (0.197"", 5.00mm Width)" | SOIC; 14-SOIC (0.197\", 5.00mm Width) | 14-SOIC (0.197, 5.00mm Width) | |
| VOS | 10 millivolts |