"Real Time Clock (RTC) IC Clock/Calendar 4-Wire Serial 8-DIP (0.300"", 7.62mm)"
Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 209231-NJU6355ED
Packaging: Tube/Rail
Type: Clock/Calendar
Features: Leap Year
Mounting: Through Hole
Date Format: YY-MM-DD-dd
Current - Timekeeping (Max): 4μA to 15μA @ 2V to 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 80°C
Case / Package: 8-DIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Real Time Clock (RTC) IC Clock/Calendar 4-Wire Serial 8-DIP (0.300", 7.62mm)
IC RTC CLK/CALENDAR SER 8-DIP
IC RTC CLK/CALENDAR SER 8-DIP
IC RTC CLK/CALENDAR SER 8DIP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 2129-NJU6355ED-ND | 209231-NJU6355ED | NJU6355ED | NJU6355ED | NJU6355ED | NJU6355ED |
| Product Name | Real Time Clocks | Clock/Timing - Clock/Timing - Real Time Clocks - NJU6355ED | Real Time Clocks | Clock/Timing - Real Time Clocks | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Clock/Calendar; Real Time Clock |
| Package Type | Through Hole; DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP | DIP; 8-DIP (0.300\", 7.62mm) | DIP; Through Hole | DIP; Through Hole | |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts |