Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 004018-NJU6060V-TE1#
Category: Integrated Circuits(ICs)
Family: PMIC - LED Drivers
Packaging: Reel(TR)
Type: Power Switch
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-LFSOP (0.173", 4.40mm Width)
Manufacturer Device Package: 10-SSOP
Frequency: 12.48kHz
Current - Output / Channel: 10mA
Internal Switch(s): Yes
Number of Outputs: 3
Dimming: PWM
Voltage - Supply (Min): 2.4V
Voltage - Supply (Max): 5.5V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 004018-NJU6060V-TE1#ZZZB |
| Product Name | Integrated Circuits(ICs) |