NJR Corporation Interface - Interface - Serializers, Deserializers - NJU3718L NJU3718L

Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 004014-NJU3718L Packaging: Tube/Rail Mounting: Through Hole Number of Inputs: 1 Output Type: Parallel Input Type: Serial Number of Outputs: 20 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 28-SDIP Purpose: Deserializer Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 004014-NJU3718L Packaging: Tube/Rail Mounting: Through Hole Number of Inputs: 1 Output Type: Parallel Input Type: Serial Number of Outputs: 20 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 28-SDIP Purpose: Deserializer Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Serializers, Deserializers - NJU3718L - 004014-NJU3718L - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - NJU3718L
004014-NJU3718L
Interface - Interface - Serializers, Deserializers - NJU3718L 004014-NJU3718L
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 004014-NJU3718L Packaging: Tube/Rail Mounting: Through Hole Number of Inputs: 1 Output Type: Parallel Input Type: Serial Number of Outputs: 20 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 28-SDIP Purpose: Deserializer Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 004014-NJU3718L
Packaging: Tube/Rail
Mounting: Through Hole
Number of Inputs: 1
Output Type: Parallel
Input Type: Serial
Number of Outputs: 20
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 28-SDIP
Purpose: Deserializer
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
NJU3718L
Integrated Circuits (ICs) - Interface - Serializers, Deserializers NJU3718L
IC CONVERT SERIAL-PARALLEL 28DIP

IC CONVERT SERIAL-PARALLEL 28DIP

Supplier's Site
Interface - Serializers, Deserializers - NJU3718L - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
NJU3718L
Interface - Serializers, Deserializers NJU3718L
IC CONVERT SERIAL-PARALLEL 28DIP

IC CONVERT SERIAL-PARALLEL 28DIP

Supplier's Site Datasheet
Serializers, Deserializers - NJU3718L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
NJU3718L
Serializers, Deserializers NJU3718L
Deserializer 1 Input 20 Output 28-SDIP

Deserializer 1 Input 20 Output 28-SDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 004014-NJU3718L NJU3718L NJU3718L NJU3718L
Product Name Interface - Interface - Serializers, Deserializers - NJU3718L Integrated Circuits (ICs) - Interface - Serializers, Deserializers Interface - Serializers, Deserializers Serializers, Deserializers
Supply Voltage Other; 4.5 V ~ 5.5 V Other Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4506BTR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-VFQFN Exposed Pad
Pins 16 #
View Details
Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
Interface - Sensor and Detector Interfaces - AD9993BBCZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-232 C - 753-650/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details