Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 045232-NJU3716M
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Inputs: 1
Output Type: Parallel
Input Type: Serial
Number of Outputs: 16
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 24-DMP
Purpose: Deserializer
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC CONVERT SER-PAR 16 BIT SO24
Deserializer 1 Input 16 Output 24-DMP
IC CONVERT SER-PAR 16 BIT SO24
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 045232-NJU3716M | NJU3716M | NJU3716M | NJU3716M |
| Product Name | Interface - Interface - Serializers, Deserializers - NJU3716M | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers, Deserializers | Interface - Serializers, Deserializers |
| Supply Voltage | Other; 4.5 V ~ 5.5 V | Other | Other; 4.5V ~ 5.5V |