Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 045231-NJU3712M
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Inputs: 1
Output Type: Parallel
Input Type: Serial
Number of Outputs: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 16-DMP
Purpose: Deserializer
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Deserializer 1 Input 8 Output 16-DMP
IC DESERIALIZER 1:8 16SOIC
IC DESERIALIZER 1:8 16SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 045231-NJU3712M | NJU3712M | NJU3712M | NJU3712M |
| Product Name | Interface - Interface - Serializers, Deserializers - NJU3712M | Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Interface - Serializers, Deserializers |
| Supply Voltage | Other; 4.5 V ~ 5.5 V | Other; 4.5V ~ 5.5V | Other |