J-FET Amplifier 2 Circuit 8-VSP
IC OPAMP JFET 2 CIRCUIT 8VSP
J-FET Amplifier 2 Circuit 8-VSP
Precision Amplifiers Precision Dual JFET 3mA 7Hz
IC OPAMP JFET 2 CIRCUIT 8VSP
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 2129-NJM8512AR-TE2TR-ND | NJM8512AR-TE2 | NJM8512AR-TE2 | NJM8512AR-TE2 | NJM8512AR-TE2 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 2.6 milliamps | 2.6 milliamps | 2.6 milliamps | ||
| Slew Rate | 20 V/µs | 2.00E-5 V/µs | 20 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | MSOP; "8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)" | 8-LSSOP, 8-MSOP (0.110, 2.80mm Width) | SSOP; SOP; MSOP; 8-LSSOP, 8-MSOP (0.110\", 2.80mm Width) | ||
| Supply Voltage (VS) | 32 volts |