Phase Lock Loop (PLL) IC 500kHz 1 8-SOIC (0.197", 5.00mm Width)
IC TONE DECODER/PLL BIPO 8DMP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | NJM567M-TE2 | NJM567M-TE2 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | Clock | |
| Package Type | Surface Mount; SOIC; 8-SOIC (0.197\", 5.00mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 4.75 to 9 volts | |
| Frequency | 0.5000 MHz | 0.5000 MHz |