Nisshinbo Micro Devices Inc. Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NJM555M-TE2 NJM555M-TE2

Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 887315-NJM555M-TE2 Operating Temperature Range: -40°C ~ 85°C Features: 555 Type, Timer/Oscillator (Single) IC - 8-DMP Package: Reel - TR Package: 8-SOIC (0.197", 5.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-DMP ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 2000
Request a Quote Datasheet
Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 887315-NJM555M-TE2 Operating Temperature Range: -40°C ~ 85°C Features: 555 Type, Timer/Oscillator (Single) IC - 8-DMP Package: Reel - TR Package: 8-SOIC (0.197", 5.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-DMP ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NJM555M-TE2 - 887315-NJM555M-TE2 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NJM555M-TE2
887315-NJM555M-TE2
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NJM555M-TE2 887315-NJM555M-TE2
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 887315-NJM555M-TE2 Operating Temperature Range: -40°C ~ 85°C Features: 555 Type, Timer/Oscillator (Single) IC - 8-DMP Package: Reel - TR Package: 8-SOIC (0.197", 5.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-DMP ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 2000

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 887315-NJM555M-TE2
Operating Temperature Range: -40°C ~ 85°C
Features: 555 Type, Timer/Oscillator (Single) IC - 8-DMP
Package: Reel - TR
Package: 8-SOIC (0.197", 5.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-DMP
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 2000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Timers
Product Number 887315-NJM555M-TE2
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NJM555M-TE2
Package Type Surface Mount; 8-DMP
Unlock Full Specs
to access all available technical data

Similar Products

I²C Real-Time Clock Module - RV-3032-C7 - Micro Crystal AG
Specs
Bus Interface I2C
Package Type Surface Mount
Supply Voltage 1.3 to 5.5 volts
View Details
 - TN82C54-2 - Rochester Electronics
Specs
Bus Interface CMOS; I2C
View Details
3 suppliers
Specs
Operating Temperature -40 C (-40 F)
View Details
TLC551 LinCMOS(TM) Timer - TLC551CPE4 - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 1 to 15 volts
Frequency 1.8 MHz
View Details
3 suppliers