Manufacturer: NJR-Corporation-NJRC
Win Source Part Number: 003978-NJM4558M-TE1
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.209", 5.30mm Width)
Manufacturer Device Package: 8-DMP
Number of Circuits: 2
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Gain Bandwidth Product: 3MHz
Current - Input Bias: 25nA
Voltage - Input Offset: 500μV
Current - Supply: 3.5mA
Voltage - Supply, Single/Dual (±): ±4 V ~ 18 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Operational Amplifiers - Op Amps Dual High Gain
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 003978-NJM4558M-TE1 | NJM4558M-TE1 |
| Product Name | Integrated Circuits(ICs) | Operational Amplifiers - Op Amps |