Nisshinbo Micro Devices Inc. PMIC - PMIC - Voltage Reference - NJM431L NJM431L

Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 114049-NJM431L Packaging: Tube/Rail Mounting: Through Hole Tolerance: ±2.2% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial
Request a Quote Datasheet
Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 114049-NJM431L Packaging: Tube/Rail Mounting: Through Hole Tolerance: ±2.2% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - NJM431L - 114049-NJM431L - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - NJM431L
114049-NJM431L
PMIC - PMIC - Voltage Reference - NJM431L 114049-NJM431L
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 114049-NJM431L Packaging: Tube/Rail Mounting: Through Hole Tolerance: ±2.2% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 114049-NJM431L
Packaging: Tube/Rail
Mounting: Through Hole
Tolerance: ±2.2%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial

Buy Now Datasheet
Voltage Reference - 2129-NJM431L-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
2129-NJM431L-ND
Voltage Reference 2129-NJM431L-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA TO-92-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA TO-92-3

Buy Now Datasheet
PMIC - Voltage Reference - NJM431L - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
NJM431L
PMIC - Voltage Reference NJM431L
IC VREF SHUNT ADJ 2.2% TO92-3

IC VREF SHUNT ADJ 2.2% TO92-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - NJM431L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
NJM431L
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference NJM431L
IC VREF SHUNT ADJ 2.2% TO92-3

IC VREF SHUNT ADJ 2.2% TO92-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 114049-NJM431L 2129-NJM431L-ND NJM431L NJM431L
Product Name PMIC - PMIC - Voltage Reference - NJM431L Voltage Reference PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type TO-92; Other; TO-92-3 Other; TO-226-3, TO-92-3 (TO-226AA) Other; TO-226-3, TO-92-3 (TO-226AA)
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM336-5.0 5.0V Reference Diode - LM336MX-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
9 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details