NJR Corporation Linear - Linear - Amplifiers - Audio - NJM386D NJM386D

Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 025363-NJM386D Packaging: Tube/Rail Type: Class AB Mounting: Through Hole Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 500mW x 1 @ 16 Ohm Family Name: NJM386 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DIP Dimension: 8-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4 V to 12 V Alternative Parts (Cross-Reference): LM386L-P08-R; LM386L-P08-T; LM386-P08-R; Introduction Date: September 02, 1999 ECCN: EAR99 Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 025363-NJM386D Packaging: Tube/Rail Type: Class AB Mounting: Through Hole Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 500mW x 1 @ 16 Ohm Family Name: NJM386 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DIP Dimension: 8-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4 V to 12 V Alternative Parts (Cross-Reference): LM386L-P08-R; LM386L-P08-T; LM386-P08-R; Introduction Date: September 02, 1999 ECCN: EAR99 Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - NJM386D - 025363-NJM386D - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - NJM386D
025363-NJM386D
Linear - Linear - Amplifiers - Audio - NJM386D 025363-NJM386D
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 025363-NJM386D Packaging: Tube/Rail Type: Class AB Mounting: Through Hole Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 500mW x 1 @ 16 Ohm Family Name: NJM386 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DIP Dimension: 8-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4 V to 12 V Alternative Parts (Cross-Reference): LM386L-P08-R; LM386L-P08-T; LM386-P08-R; Introduction Date: September 02, 1999 ECCN: EAR99 Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 025363-NJM386D
Packaging: Tube/Rail
Type: Class AB
Mounting: Through Hole
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 500mW x 1 @ 16 Ohm
Family Name: NJM386
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DIP
Dimension: 8-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4 V to 12 V
Alternative Parts (Cross-Reference): LM386L-P08-R; LM386L-P08-T; LM386-P08-R;
Introduction Date: September 02, 1999
ECCN: EAR99
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 025363-NJM386D
Product Name Linear - Linear - Amplifiers - Audio - NJM386D
Supply Voltage Other; 4 V ~ 12 V
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Interface Transceiver IC - 752-A5303SLETR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPB9351TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 32-VFQFN Exposed Pad
Pins 32 #
View Details
Interface module - 289-585 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Telecom - SI3203-B-GMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details