NJR Corporation Integrated Circuits(ICs) NJM386BM(TE3)

Description
Manufacturer: NJR-Corporation-NJRC Win Source Part Number: 003960-NJM386BM(TE3) Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Audio Packaging: Tube Type: Class AB Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.209", 5.30mm Width) Manufacturer Device Package: 8-DMP Output Type: 1-Channel (Mono) Operating Supply Voltage: 4 V ~ 18 V Max Output Power x Channels @ Load: 1W x 1 @ 32 Ohm Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NJR-Corporation-NJRC Win Source Part Number: 003960-NJM386BM(TE3) Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Audio Packaging: Tube Type: Class AB Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.209", 5.30mm Width) Manufacturer Device Package: 8-DMP Output Type: 1-Channel (Mono) Operating Supply Voltage: 4 V ~ 18 V Max Output Power x Channels @ Load: 1W x 1 @ 32 Ohm Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 003960-NJM386BM(TE3) - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
003960-NJM386BM(TE3)
Integrated Circuits(ICs) 003960-NJM386BM(TE3)
Manufacturer: NJR-Corporation-NJRC Win Source Part Number: 003960-NJM386BM(TE3) Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Audio Packaging: Tube Type: Class AB Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.209", 5.30mm Width) Manufacturer Device Package: 8-DMP Output Type: 1-Channel (Mono) Operating Supply Voltage: 4 V ~ 18 V Max Output Power x Channels @ Load: 1W x 1 @ 32 Ohm Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: NJR-Corporation-NJRC
Win Source Part Number: 003960-NJM386BM(TE3)
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Audio
Packaging: Tube
Type: Class AB
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.209", 5.30mm Width)
Manufacturer Device Package: 8-DMP
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 4 V ~ 18 V
Max Output Power x Channels @ Load: 1W x 1 @ 32 Ohm
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 003960-NJM386BM(TE3)
Product Name Integrated Circuits(ICs)
Supply Voltage Other; 4 V ~ 18 V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QM55003TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 20-WFQFN Exposed Pad
Pins 20 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Controllers - 5962-8959301ZA - Lingto Electronic Limited
Specs
Device Type Sensor Interface; CardBus Controller
View Details
Bus buffer/line driver; 3-state - 74AHCT1G126GM,115 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details