Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 929169-NJM386BL
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Amplifier IC 1-Channel (Mono) Class AB 8-SIP
Package: Tube
Package: 8-SIP
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SIP
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 25
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 929169-NJM386BL |
| Product Name | Linear - Linear - Amplifiers - Audio - NJM386BL |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |