NJR Corporation Linear - Linear - Amplifiers - Audio - NJM386BD NJM386BD

Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 025364-NJM386BD Packaging: Tube/Rail Type: Class AB Mounting: Through Hole Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 1W x 1 @ 32 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DIP Dimension: 8-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 025364-NJM386BD Packaging: Tube/Rail Type: Class AB Mounting: Through Hole Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 1W x 1 @ 32 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DIP Dimension: 8-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - NJM386BD - 025364-NJM386BD - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - NJM386BD
025364-NJM386BD
Linear - Linear - Amplifiers - Audio - NJM386BD 025364-NJM386BD
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 025364-NJM386BD Packaging: Tube/Rail Type: Class AB Mounting: Through Hole Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 1W x 1 @ 32 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DIP Dimension: 8-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 025364-NJM386BD
Packaging: Tube/Rail
Type: Class AB
Mounting: Through Hole
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1W x 1 @ 32 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DIP
Dimension: 8-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 025364-NJM386BD
Product Name Linear - Linear - Amplifiers - Audio - NJM386BD
Supply Voltage Other; 4 V ~ 18 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 879-DW1000-I-TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Data Rate 6800 kbps
View Details
Human Machine Interface (HMI) - 762-6302/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 26LS32PC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers