Nisshinbo Micro Devices Inc. PMIC - PMIC - Motor Drivers, Controllers - NJM3770AE2 NJM3770AE2

Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 887314-NJM3770AE2 Operating Temperature Range: -20°C ~ 125°C (TJ) Features: Bipolar Motor Driver Bipolar Parallel 20-SOP Package: Tube Package: 20-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-SOP ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 40
Request a Quote Datasheet
Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 887314-NJM3770AE2 Operating Temperature Range: -20°C ~ 125°C (TJ) Features: Bipolar Motor Driver Bipolar Parallel 20-SOP Package: Tube Package: 20-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-SOP ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - NJM3770AE2 - 887314-NJM3770AE2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - NJM3770AE2
887314-NJM3770AE2
PMIC - PMIC - Motor Drivers, Controllers - NJM3770AE2 887314-NJM3770AE2
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 887314-NJM3770AE2 Operating Temperature Range: -20°C ~ 125°C (TJ) Features: Bipolar Motor Driver Bipolar Parallel 20-SOP Package: Tube Package: 20-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-SOP ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 40

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 887314-NJM3770AE2
Operating Temperature Range: -20°C ~ 125°C (TJ)
Features: Bipolar Motor Driver Bipolar Parallel 20-SOP
Package: Tube
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOP
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 40

Buy Now Datasheet
Motor Drivers, Controllers - NJM3770AE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
NJM3770AE2
Motor Drivers, Controllers NJM3770AE2
Bipolar Motor Driver Bipolar Parallel 20-SOP

Bipolar Motor Driver Bipolar Parallel 20-SOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
NJM3770AE2
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers NJM3770AE2
IC STEPPER MOTOR DRIVER 20EMP

IC STEPPER MOTOR DRIVER 20EMP

Supplier's Site
PMIC - Motor Drivers, Controllers - NJM3770AE2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
NJM3770AE2
PMIC - Motor Drivers, Controllers NJM3770AE2
IC STEPPER MOTOR DRIVER 20EMP

IC STEPPER MOTOR DRIVER 20EMP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 887314-NJM3770AE2 NJM3770AE2 NJM3770AE2 NJM3770AE2
Product Name PMIC - PMIC - Motor Drivers, Controllers - NJM3770AE2 Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
Operating Temperature -20 to 125 C (-4 to 257 F) -20 to 125 C (-4 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Speed Controller/Universal ESC for Sensored BLDC Motor - S17-112503H - Constar Motion Co., Ltd
Specs
Motor / System DC Brushless
DC Input 11 to 25 volts
Continuous Current 3 amps
View Details
 - 716PCDPTH0050 Motor Controller - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Product Speed Controller
DC Input 12 to 24 volts
Phase   Three Phase
View Details
EtherCAT SERVOPACKs - SGD7S-210DA0B000F64 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Configuration Panel Mount; Other; Wall Mount
View Details