NJR Corporation RF Misc ICs and Modules - NJM3359D NJM3359D

Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 209195-NJM3359D Packaging: Tube/Rail Frequency: 10.7MHz, 455kHz RF Type: Cellular, PCS Categories: RF/IF and RFID Status: Active Case / Package: 18-DIP Purpose: Oscillator, Amplifier, AFC Circuit Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 209195-NJM3359D Packaging: Tube/Rail Frequency: 10.7MHz, 455kHz RF Type: Cellular, PCS Categories: RF/IF and RFID Status: Active Case / Package: 18-DIP Purpose: Oscillator, Amplifier, AFC Circuit Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - NJM3359D - 209195-NJM3359D - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - NJM3359D
209195-NJM3359D
RF Misc ICs and Modules - NJM3359D 209195-NJM3359D
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 209195-NJM3359D Packaging: Tube/Rail Frequency: 10.7MHz, 455kHz RF Type: Cellular, PCS Categories: RF/IF and RFID Status: Active Case / Package: 18-DIP Purpose: Oscillator, Amplifier, AFC Circuit Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 209195-NJM3359D
Packaging: Tube/Rail
Frequency: 10.7MHz, 455kHz
RF Type: Cellular, PCS
Categories: RF/IF and RFID
Status: Active
Case / Package: 18-DIP
Purpose: Oscillator, Amplifier, AFC Circuit
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 209195-NJM3359D
Product Name RF Misc ICs and Modules - NJM3359D
Frequency 455000 to 1.07E7 Hz
Unlock Full Specs
to access all available technical data

Similar Products